Eaton Corporation Non Illuminated Pushbutton HT8AAGA

Description
FLUSH TYPE 30.5 MM SIZE 1NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE ANODIZED ALUMINUM BEZEL MATERIAL GREEN CAP/LENS COLOR TERMINAL TYPE SADDLE CLAMP HT800 MODEL
Request a Quote Datasheet
Description
FLUSH TYPE 30.5 MM SIZE 1NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE ANODIZED ALUMINUM BEZEL MATERIAL GREEN CAP/LENS COLOR TERMINAL TYPE SADDLE CLAMP HT800 MODEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Pushbutton - HT8AAGA - Eaton Corporation
Cleveland, OH, USA
Non Illuminated Pushbutton
HT8AAGA
Non Illuminated Pushbutton HT8AAGA
FLUSH TYPE 30.5 MM SIZE 1NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE ANODIZED ALUMINUM BEZEL MATERIAL GREEN CAP/LENS COLOR TERMINAL TYPE SADDLE CLAMP HT800 MODEL
  • FLUSH TYPE
  • 30.5 MM SIZE
  • 1NO CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING
  • UL 508, CSA C22.2 APPROVAL
  • NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE
  • ANODIZED ALUMINUM BEZEL MATERIAL
  • GREEN CAP/LENS COLOR
  • TERMINAL TYPE SADDLE CLAMP
  • HT800 MODEL
Supplier's Site Datasheet
Pushbutton Switches - 5730-HT8AAGA-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
5730-HT8AAGA-ND
Pushbutton Switches 5730-HT8AAGA-ND
FLUSHPUSHBUTTONOPERA TOR,NONILLUM

FLUSHPUSHBUTTONOPERATOR,NONILLUM

Buy Now Datasheet
CHGP Pushbutton Non-Illuminated - HT8AAGA - Galco Industrial Electronics
Madison Heights, MI, United States
CHGP Pushbutton Non-Illuminated
HT8AAGA
CHGP Pushbutton Non-Illuminated HT8AAGA
FLUSH PB GN W/ 1NO Cont BLOCK

FLUSH PB GN W/ 1NO Cont BLOCK

Supplier's Site

Technical Specifications

  Eaton Corporation DigiKey Galco Industrial Electronics
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number HT8AAGA 5730-HT8AAGA-ND HT8AAGA
Product Name Non Illuminated Pushbutton Pushbutton Switches CHGP Pushbutton Non-Illuminated
Switch Function Momentary Contact; MOMENTARY Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Max Current Rating 5 to 10 amps 1.1 to 6 amps
Max AC Voltage Rating 600 volts
Max DC Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364686-5 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Momentary Action, MIL-PRF-8805/96 - PE - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
View Details
Micro switches - Z 6881 - T 6881-11-1-80R-2521 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 185 F (-30 to 85 C)
View Details