HW PB SEL SW W/FINGER SAFE CON
HW PB SEL SW W/FINGER SAFE CON
Pushbutton Selector, Blk, 2NO,
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1885-HW1R-2DF20-B-ND | HW1R-2DF20-B | HW1R-2DF20-B |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | IDEC Pushbutton Non-Illuminated |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | ||
| Switch Function | Alternate Contact (Push-Push) | ||
| Configuration | Normally Open (NO) | ||
| Switching Mechanism | Double Pole, Single Throw (DPST) | ||
| Terminal Type | Screw Terminals |