Pushbutton Switch SPDT Standard Panel Mount, Front
Pushbutton Switches SPDT ON-MOM 0.5A 48VAC
SWITCH PUSH SPDT 0.5A 48V
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | IPC5SAD6 | 679-1114-ND | IPC5SAD6 | IPC5SAD6 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Solder Terminals | Solder Lug | Solder Terminals | |
| Features | DustProof | RoHS |