APEM Components, Inc. Pushbutton Switches ICP3FAD2

Description
IP67 Sealed Pushbutton Switch
Request a Quote Datasheet
Description
IP67 Sealed Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - ICP3FAD2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
ICP3FAD2
Pushbutton Switches ICP3FAD2
IP67 Sealed Pushbutton Switch

IP67 Sealed Pushbutton Switch

Buy Now
Pushbutton Switches - 679-3107-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
679-3107-ND
Pushbutton Switches 679-3107-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Front

Pushbutton Switch SPST-NO Standard Panel Mount, Front

Buy Now Datasheet
Laguna Hills, CA, United States
Pushbutton Switches - ICP3FAD2
874219-ICP3FAD2
Pushbutton Switches - ICP3FAD2 874219-ICP3FAD2
Manufacturer: Apem Inc. Win Source Part Number: 874219-ICP3FAD2 Series: IC Operating Temperature Range: -40°C ~ 85°C Features: Pushbutton Switch SPST-NO Standard Panel Mount, Front Package: Bulk Mounting: Panel Mount, Front Family Name: ICP3F Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031

Manufacturer: Apem Inc.
Win Source Part Number: 874219-ICP3FAD2
Series: IC
Operating Temperature Range: -40°C ~ 85°C
Features: Pushbutton Switch SPST-NO Standard Panel Mount, Front
Package: Bulk
Mounting: Panel Mount, Front
Family Name: ICP3F
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031

Buy Now Datasheet
Switches - Pushbutton Switches - ICP3FAD2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
ICP3FAD2
Switches - Pushbutton Switches ICP3FAD2
SWITCH PUSH SPST-NO 5A 48V

SWITCH PUSH SPST-NO 5A 48V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
ICP3FAD2
Pushbutton Switches ICP3FAD2
Pushbutton Switches 5A 28VDC Blk Rnd Btn N.O. Fly Lead IP67

Pushbutton Switches 5A 28VDC Blk Rnd Btn N.O. Fly Lead IP67

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number ICP3FAD2 679-3107-ND 874219-ICP3FAD2 ICP3FAD2 ICP3FAD2
Product Name Pushbutton Switches Pushbutton Switches Pushbutton Switches - ICP3FAD2 Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Wire Leads Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Global illuminated push button module - comex global illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Pushbutton - 10770255 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Push Button Switches - 1-2329360-5 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details