APEM Components, Inc. Pushbutton Switches IXP5S14M

Description
PUSHBUTTON SWITCH FD DBLE ICON
Request a Quote Datasheet
Description
PUSHBUTTON SWITCH FD DBLE ICON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - IXP5S14M - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
IXP5S14M
Pushbutton Switches IXP5S14M
PUSHBUTTON SWITCH FD DBLE ICON

PUSHBUTTON SWITCH FD DBLE ICON

Buy Now
Pushbutton Switches - 679-IXP5S14M-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
679-IXP5S14M-ND
Pushbutton Switches 679-IXP5S14M-ND
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front

Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front

Buy Now Datasheet
Pb Switch, Spst-No/nc, 2A, 28Vdc, Panel; Product Range Apem - 19AJ5868 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No/nc, 2A, 28Vdc, Panel; Product Range Apem
19AJ5868
Pb Switch, Spst-No/nc, 2A, 28Vdc, Panel; Product Range Apem 19AJ5868
PB SWITCH, SPST-NO/NC, 2A, 28VDC, PANEL; Product Range:IX Series; Panel Cutout Diameter:12mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Domed; Actuator / Cap Colour:Grey RoHS Compliant: Yes

PB SWITCH, SPST-NO/NC, 2A, 28VDC, PANEL; Product Range:IX Series; Panel Cutout Diameter:12mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Domed; Actuator / Cap Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number IXP5S14M 679-IXP5S14M-ND 19AJ5868
Product Name Pushbutton Switches Pushbutton Switches Pb Switch, Spst-No/nc, 2A, 28Vdc, Panel; Product Range Apem
Actuator Specifications Round, Button, Mushroom
Switch Function Momentary Contact Momentary Contact; Momentary
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Single Pole, Single Throw (SPST); SPST-NO, SPST-NC
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165-TYM-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details