Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Pushbutton Switches NO 200A 48V PlungerRoundCurved
SWITCH PUSH SPST-NO 0.2A 250V
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM, SPST-NO, 200mA, 250VAC; Switch Operation:(On); Illumination Color:Red; Product Range:-; Pushbutton Actuator Style:Round; Contact Configuration:SPST-N
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | IRR3S422L0S | 679-2343-ND | IRR3S422L0S | IRR3S422L0S | 15R9250 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Industrial Pushbutton, 16Mm, Spst-No, 200Ma, 250Vac; Switch Operation Apem |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | (On) | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Solder Terminals | Solder Lug | Solder Terminals | Solder Terminals; Solder |