DigiKey Datasheets for Pushbutton Switches
Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more
| Product Name | Notes |
|---|---|
| 22 MM, ILLUMINATED PUSHBUTTON, I | |
| 82-6151.2125.ILLUMIN ATED PUSHBUT | |
| 82-6153.1134.ILLUMIN ATED PUSHBUT | |
| 8321MHZGE | |
| 8531SCBE2 | |
| E-STOP PUSHBUTTON, 1NC+1NO, ILLU | |
| E-STOP PUSHBUTTON, 1NC+1NO, NON | |
| E-STOP PUSHBUTTON, 1NC, ILLUMINA | |
| E-STOP PUSHBUTTON, 1NC, NON ILLU | |
| E-STOP PUSHBUTTON, 2NC, ILLUMINA | |
| E-STOP PUSHBUTTON, 2NC, NON ILLU | |
| ILLUMINATED PUSHBUTTON, MAINTAIN | |
| ILLUMINATED PUSHBUTTON, MOMENTAR | |
| ILLUMINATED PUSHBUTTON.MOMENTARY | |
| Pushbutton Switch 3PDT Standard Panel Mount, Rear | |
| Pushbutton Switch 3PDT Standard Panel Mount, Right Angle, Vertical, Rear | |
| Pushbutton Switch 3PDT Standard Through Hole | |
| Pushbutton Switch 4PDT Standard Panel Mount, Rear | |
| Pushbutton Switch DPDT Standard Panel Mount, Rear | |
| Pushbutton Switch DPDT Standard Panel Mount, Right Angle, Vertical, Rear | |
| Pushbutton Switch DPDT Standard Panel Mount, Snap-In | |
| Pushbutton Switch DPDT Standard Through Hole, Right Angle | |
| Pushbutton Switch SPDT Standard Panel Mount, Front | |
| Pushbutton Switch SPDT Standard Panel Mount, Rear | |
| Pushbutton Switch SPDT Standard Panel Mount, Right Angle, Rear | |
| Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front | |
| Pushbutton Switch SPDT x 2 Standard Panel Mount, Rear | |
| Pushbutton Switch SPST-NC Standard Panel Mount, Front | |
| Pushbutton Switch SPST-NC Standard Panel Mount, Rear | |
| Pushbutton Switch SPST-NO Standard Panel Mount, Front | |
| Pushbutton Switch SPST-NO Standard Panel Mount, Rear | |
| Pushbutton Switch SPST-NO Standard Panel Mount, Right Angle, Vertical, Rear | |
| Pushbutton Switch SPST-NO Standard Panel Mount, Snap-In | |
| Pushbutton Switch | |
| PUSHBUTTON SWITCHES PUSHBUTTON | |
| PUSHBUTTON, ILLUMINATED PUSHBUTT | |
| PUSHBUTTON, MAINTAINED, 19MM, AL | |
| PUSHBUTTON, MAINTAINED, 22MM, AL | |
| PUSHBUTTON, MOMENTARY, 19MM, ALU | |
| PUSHBUTTON, MOMENTARY, 22MM, ALU | |
| STOP SWITCH, 22.3 MM, 32 MM, M | |
| STOP SWITCH, 32 MM, MUSHROOM-HE | |
| SWITCH PB 0.2A 32V CAPACITIVE | |
| SWITCH PB 0.2A 5V CAPACITIVE | |
| SWITCH STOP LIGHT GREY, 1NC, NON | |
| SWITCH STOP LIGHT GREY, 2NC, ILL |
| << Prev | Next >> |