APEM Components, Inc. Pushbutton Switches ILR3PAD2L0Y

Description
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 679-3217-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
679-3217-ND
Pushbutton Switches 679-3217-ND
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Pushbutton Switches - ILR3PAD2L0Y - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
ILR3PAD2L0Y
Pushbutton Switches ILR3PAD2L0Y
IP67 Sealed Pushbutton Switch

IP67 Sealed Pushbutton Switch

Buy Now
Shenzhen, China
Switches - Pushbutton Switches
ILR3PAD2L0Y
Switches - Pushbutton Switches ILR3PAD2L0Y
SWITCH PUSHBUTTON SPST-NO 2A 24V

SWITCH PUSHBUTTON SPST-NO 2A 24V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
ILR3PAD2L0Y
Pushbutton Switches ILR3PAD2L0Y
Pushbutton Switches IP67 Sealed Pushbutton Switch

Pushbutton Switches IP67 Sealed Pushbutton Switch

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 679-3217-ND ILR3PAD2L0Y ILR3PAD2L0Y ILR3PAD2L0Y
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Round, Button, Domed Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Straight PC Pins Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
Intralogistics - Transport vehicles - Cockpit - ED - Push button - EDTRWS -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-G-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details