APEM IZPR3S422 Push Button Switch
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
SWITCH PUSH SPST-NO 0.2A 250V
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:IZ Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-N
Pushbutton Switches 200mA 48VDC N.O. Plunger Round Flat
| RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 2675278 | IZPR3S422 | 679-2499-ND | IZPR3S422 | 63R9672 | IZPR3S422 |
| Product Name | Push Button Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Industrial Pushbutton, 16Mm; Product Range Apem | Pushbutton Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | 1 NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | |
| Features | RoHS | DustProof | RoHS | RoHS | ||
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton |