Pushbutton Switch SPST-NO Standard Panel Mount, Front
Pushbutton, Mom, Grn, Flush, 1NO,
SWITCH, INDUSTRIAL PUSHBUTTON, 22MM; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N
PUSHBUTTON, NON-ILLUMINATED, PLASTIC BEZEL, MOMENTARY ACTION, FLUSH, FINGERSAFE CONTACTS, 1NO, GREEN. FREE 2 YEAR RADWELL WARRANTY
10 mA , HW Series Pushbutton Switches
22MM PUSHBUTTON GREEN
| DigiKey | Galco Industrial Electronics | Newark, An Avnet Company | Radwell International | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1885-1073-ND | HW1B-M1F10-G | 74K3747 | 449544 | 70174967 | HW1B-M1F10-G |
| Product Name | Pushbutton Switches | IDEC Pushbutton Non-Illuminated | Switch, Industrial Pushbutton, 22Mm; Product Range Idec | Pushbutton | Switch,NON-Illuminated,Pushbutton,ROUND,FLUSH,Momentary,1NO GREEN | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | Flush Pushbutton | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |||
| Terminal Type | Screw Terminals | Screw Terminals | Screw Terminals |