Pushbutton Switch SPST-NO Keyswitch Through Hole
TACTILE SWITCH, 500GF, 0.1A/30VDC, THT; Product Range:K12 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:500gf; Contact Rating:100mA at 30VDC; IP Rating:IP40 RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | CKN10274-ND | 35AH1377 |
| Product Name | Pushbutton Switches | Tactile Switch, 500Gf, 0.1A/30Vdc, Tht; Product Range C&k Components |
| Actuator Specifications | Round, Button | |
| Switch Function | Momentary Contact | |
| Configuration | Normally Open (NO) | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | |
| Terminal Type | Straight PC Pins | Through Hole |