APEM Components, Inc. Pushbutton Switches ISR3SAD500

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 679-1096-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
679-1096-ND
Pushbutton Switches 679-1096-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Front

Pushbutton Switch SPST-NO Standard Panel Mount, Front

Buy Now Datasheet
Push Button Switches - 224114 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
224114
Push Button Switches 224114
APEM ISR3SAD500 Push Button Switch

APEM ISR3SAD500 Push Button Switch

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
ISR3SAD500
Pushbutton Switches ISR3SAD500
Pushbutton Switches SEALED OFF-(ON) YEL

Pushbutton Switches SEALED OFF-(ON) YEL

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
ISR3SAD500
Switches - Pushbutton Switches ISR3SAD500
SWITCH PUSH SPST-NO 0.4A 32V

SWITCH PUSH SPST-NO 0.4A 32V

Supplier's Site
Pushbutton, Plastic, Solder, Yellow; Switch Operation Apem - 31M5171 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton, Plastic, Solder, Yellow; Switch Operation Apem
31M5171
Pushbutton, Plastic, Solder, Yellow; Switch Operation Apem 31M5171
PUSHBUTTON, PLASTIC, SOLDER, YELLOW; Switch Operation:Momentary; Contact Configuration:SPST-N O; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:50V; Contact Current Max:400mA; Switch Terminals:Solder Lug; Product Range:IS Series;RoHS Compliant: Yes

PUSHBUTTON, PLASTIC, SOLDER, YELLOW; Switch Operation:Momentary; Contact Configuration:SPST-NO; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:50V; Contact Current Max:400mA; Switch Terminals:Solder Lug; Product Range:IS Series;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 679-1096-ND 224114 ISR3SAD500 ISR3SAD500 31M5171
Product Name Pushbutton Switches Push Button Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton, Plastic, Solder, Yellow; Switch Operation Apem
Actuator Specifications Round, Button Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact; Momentary
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Single pole single throw (spst) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals Solder Terminals; Solder Solder Pin Solder Terminals Solder Terminals; Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT3005JC - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Illuminated, Sealed, Momentary Pushbutton Switch - LP3 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
Min. Actuating Force 0.5 lbs (0.2268 kg)
View Details