The Pb Sw, Illum, Spst-No, 2A, 28V, Wht is a momentary pushbutton switch designed for harsh environments, featuring a bushing diameter of 12 mm. It offers a high sealing level with an IP67/IP69K rating, ensuring protection against dust and water ingress. The switch is rated for a maximum current of 2A at 28VDC with a mechanical life of 100,000 cycles for silver contacts, and 1,000,000 cycles for gold-plated contacts at lower current ratings. The operating temperature range is from -40 °C to +85 °C, making it suitable for extreme conditions. The switch provides strong tactile feedback and is available with backlighted marking options. It has a total travel of 2 mm and a typical operating force of 7 N. The materials used include thermoplastic for the case and silicone for the actuator, ensuring durability. Electrical specifications include a maximum initial contact resistance of 100 mΩ and a dielectric strength of 1,500 Vrms. The switch also features various LED color options, requiring a series resistor for operation. Connections are made via solder lug terminals, with specific color coding for contacts and LED connections. This product is RoHS compliant and can be recycled at the end of its life.
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Pushbutton Switches 2A 28VDC Grn Btn Wht LED 24Awg IP67
PB SW, ILLUM, SPST-NO, 2A, 28V, WHT; Product Range:IX Series; Panel Cutout Diameter:11.9mm; Contact Configuration:SPST-N
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 679-3936-ND | IXR3W13W | 69AC1961 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pb Sw, Illum, Spst-No, 2A, 28V, Wht; Product Range Apem |
| Actuator Specifications | Round, Button, Mushroom | ||
| Switch Function | Momentary Contact | Momentary Contact; Momentary | |
| Configuration | Normally Open (NO) | Normally Open (NO) | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Wire Leads | Cable |