APEM Components, Inc. Pushbutton Switches IPC5FAD6

Description
IP67 Sealed Pushbutton Switch
Request a Quote Datasheet
Description
IP67 Sealed Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - IPC5FAD6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
IPC5FAD6
Pushbutton Switches IPC5FAD6
IP67 Sealed Pushbutton Switch

IP67 Sealed Pushbutton Switch

Buy Now
Pushbutton Switches - 679-1141-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
679-1141-ND
Pushbutton Switches 679-1141-ND
Pushbutton Switch SPDT Standard Panel Mount, Front

Pushbutton Switch SPDT Standard Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
IPC5FAD6
Switches - Pushbutton Switches IPC5FAD6
SWITCH PUSH SPDT 0.5A 48V

SWITCH PUSH SPDT 0.5A 48V

Supplier's Site
Pushbutton Switches - IPC5FAD6 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
IPC5FAD6
Pushbutton Switches IPC5FAD6
Pushbutton Switches SPDT ON-MOM 0.5A 48VAC RED

Pushbutton Switches SPDT ON-MOM 0.5A 48VAC RED

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number IPC5FAD6 679-1141-ND IPC5FAD6 IPC5FAD6
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Square, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Wire Leads Wire Leads
Features DustProof RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Specs
Features RoHS
Max Current Rating 0.1000 amps
Max DC Voltage Rating 30 volts
View Details
Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
Push Button Switches - 1-2492672-3 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Min. Actuating Force 0.8 lbs (0.3499 kg)
View Details