DigiKey Datasheets for Pushbutton Switches
Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more
| Product Name | Notes |
|---|---|
| ANTI-VANDAL PUSHBUTTON SWITCH, I | |
| ANTI-VANDAL PUSHBUTTON SWITCH, O | |
| ANTI-VANDAL PUSHBUTTON SWITCH, W | |
| ANTI-VANDAL SWITCH, 16MM, IP 67, | |
| ANTI-VANDAL SWITCH, 19MM, IP 67, | |
| ANTI-VANDAL SWITCH, 22MM, IP 67, | |
| ANTI-VANDAL SWITCH, 25MM, IP 67, | |
| BUSHING MOUNT MINIATURE PUSHBUTT | |
| CONTRL ST FLSH BLK FLSH RED 1NC | |
| CONTROL STATION EXTD RED 1NC | |
| CONTROL STATN FLSH GRN 1NO EXTD | |
| CVP LOW CURR SWITCH | |
| EXTENDEDPUSHBUTTONOP ERATOR,NON-I | |
| FLUSHPUSHBUTTONOPERA TOR,NON-ILLU | |
| FLUSHPUSHBUTTONOPERA TOR,NONILLUM | |
| ILL MOM PB BLK-BZL EXTD RED 85-2 | |
| ILL MOM PB BLK-BZL EXTD WHT 85-2 | |
| ILL MOM PB BLK-BZL FLSH GRN 12-3 | |
| ILL MOM PB BLK-BZL FLSH RED 12-3 | |
| ILL MOM PB BLK-BZL FLSH RED 85-2 | |
| ILL MOM PB METAL-BZL FLSH WHT 85 | |
| ILL MOM PB SIL-BZL EXTD GRN 12-3 | |
| ILL MOM PB SIL-BZL EXTD GRN 85-2 | |
| ILL MOM PB SIL-BZL EXTD RED 12-3 | |
| ILL MOM PB SIL-BZL EXTD RED 85-2 | |
| ILL MOM PB SIL-BZL EXTD WHT 12-3 | |
| ILL MOM PB SIL-BZL EXTD WHT 85-2 | |
| ILL MOM PB SIL-BZL FLSH GRN 12-3 | |
| ILL MOM PB SIL-BZL FLSH GRN 85-2 | |
| ILL MOM PB SIL-BZL FLSH RED 12-3 | |
| ILL MOM PB SIL-BZL FLSH RED 85-2 | |
| ILL MOM PB SIL-BZL FLSH WHT 12-3 | |
| ILL MOM PB SIL-BZL FLSH WHT 85-2 | |
| ILL MTN PB SIL-BZL FLSH WHT 12-3 | |
| ILL MTN PB SIL-BZL FLSH WHT 85-2 | |
| ILLUMPUSHBUTTON,FULL VOLT,RED,1NO | |
| ILLUMPUSHBUTTON,FULL VOLTAGE,GREE | |
| M22-D-B/K10 NON-ILL MOM PB SIL- | |
| M22-D-G-GB1/K10 PUSHBUTTON, MET | |
| M22-DH-R-GB0/K01 PUSHBUTTON, ME | |
| MTN MUSHROOM PB RED 1NC | |
| MTN MUSHROOM PB RED 2NC | |
| MUSHROOMPUSHBUTTON,N ONILLUM,RED, | |
| NON-ILL MOM PB BLK-BZL FLSH GRN | |
| NON-ILL MOM PB BLK-BZL FLSH RED | |
| NON-ILL MOM PB METAL-BZL FLSH BL | |
| NON-ILL MOM PB METAL-BZL FLSH GR | |
| NON-ILL MOM PB SIL-BZL FLSH GRN | |
| NON-ILL MOM PB SIL-BZL FLSH RED | |
| Pushbutton Switch DPDT Standard Panel Mount, Rear | |
| Pushbutton Switch DPDT Standard Panel Mount, Snap-In | |
| Pushbutton Switch DPDT Standard Through Hole, Right Angle, Vertical | |
| Pushbutton Switch DPDT Standard Through Hole, Right Angle | |
| Pushbutton Switch DPDT Standard Through Hole | |
| Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Snap-In | |
| Pushbutton Switch DPDT Standard, Illuminated Through Hole, Right Angle | |
| Pushbutton Switch DPDT Standard, Illuminated Through Hole | |
| Pushbutton Switch DPST-NO Standard, Illuminated Through Hole | |
| Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front | |
| Pushbutton Switch DPST-NO/NC Standard, Illuminated Panel Mount, Front | |
| Pushbutton Switch DPST-NO/NC Standard, Illuminated Panel Mount, Rear | |
| Pushbutton Switch SPDT Standard Panel Mount, Rear | |
| Pushbutton Switch SPDT Standard Panel Mount, Right Angle, Rear | |
| Pushbutton Switch SPDT Standard Panel Mount, Right Angle, Vertical, Rear | |
| Pushbutton Switch SPDT Standard Panel Mount, Snap-In | |
| Pushbutton Switch SPDT Standard Through Hole, Right Angle, Vertical | |
| Pushbutton Switch SPDT Standard Through Hole, Right Angle | |
| Pushbutton Switch SPDT Standard Through Hole | |
| Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Snap-In | |
| Pushbutton Switch SPDT Standard, Illuminated Surface Mount, Right Angle | |
| Pushbutton Switch SPST Standard Panel Mount, Rear | |
| Pushbutton Switch SPST-NC Standard (Footswitch) Panel Mount, Rear | |
| Pushbutton Switch SPST-NC Standard Panel Mount, Rear | |
| Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front | |
| Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front | |
| Pushbutton Switch SPST-NO Standard (Footswitch) Panel Mount, Rear | |
| Pushbutton Switch SPST-NO Standard Panel Mount, Rear | |
| Pushbutton Switch SPST-NO Standard Through Hole | |
| Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front | |
| Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Snap-In | |
| Pushbutton Switch SPST-NO Standard, Illuminated Through Hole | |
| Pushbutton Switch | |
| SWITCH PUSH 4PDT 100MA 30VDC | |
| SWITCH PUSHBUTTON ALUM BLACK | |
| SWITCH PUSHBUTTON ALUM | |
| SWITCH PUSHBUTTON SPST-NO 2A 36V |
| << Prev | Next >> |