Pushbutton Switch SPST-NO Standard Panel Mount, Front
APEM ISR3SAD200 Push Button Switch
Switches & Front Panel Switch, Pushbutton
IP67 Sealed Pushbutton Switch (BLACK)
SWITCH, PUSHBUTTON, SPST-NO, 400mA, 125V; Product Range:IS Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N
SWITCH, SPST, 32VAC, 0.4A, SOLDER; Switch Operation:Momentary;
SWITCH PUSH SPST-NO 0.4A 32V
Pushbutton Switches SEALED OFF-(ON) BLK
| DigiKey | RS Components, Ltd. | Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 679-1094-ND | 3731656 | ISR3SAD200 | ISR3SAD200 | 73C8901 | 35M3951 | ISR3SAD200 | ISR3SAD200 |
| Product Name | Pushbutton Switches | Push Button Switches | Switches & Front Panel Switch, Pushbutton | Pushbutton Switches | Switch, Pushbutton, Spst-No, 400Ma, 125V; Product Range Apem | Switch, Spst, 32Vac, 0.4A, Solder; Switch Operation Apem | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Button | Raised (Plunger Style) Pushbutton | |||||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | Momentary Contact; Momentary | Momentary Contact | |||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Single pole single throw (spst) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |||
| Terminal Type | Solder Terminals | Solder Terminals; Solder | Solder Terminals; Solder Lug | Solder Terminals | Solder Pin |