APEM Components, Inc. Pushbutton Switches IPC3SAD6

Description
IP67 Sealed Pushbutton Switch
Request a Quote Datasheet
Description
IP67 Sealed Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - IPC3SAD6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
IPC3SAD6
Pushbutton Switches IPC3SAD6
IP67 Sealed Pushbutton Switch

IP67 Sealed Pushbutton Switch

Buy Now
Pushbutton Switches - 679-1110-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
679-1110-ND
Pushbutton Switches 679-1110-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Front

Pushbutton Switch SPST-NO Standard Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
IPC3SAD6
Pushbutton Switches IPC3SAD6
Pushbutton Switches SEALED OFF-(ON) RED

Pushbutton Switches SEALED OFF-(ON) RED

Buy Now Datasheet
Switch, Pushbutton, Spst-No, 500Ma, 250V; Product Range Apem - 19C7985 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 500Ma, 250V; Product Range Apem
19C7985
Switch, Pushbutton, Spst-No, 500Ma, 250V; Product Range Apem 19C7985
SWITCH, PUSHBUTTON, SPST-NO, 500mA, 250V; Product Range:IP Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Actuator / Cap Colour:Red RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 500mA, 250V; Product Range:IP Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Actuator / Cap Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Pushbutton Switches - IPC3SAD6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
IPC3SAD6
Switches - Pushbutton Switches IPC3SAD6
SWITCH PUSH SPST-NO 0.5A 48V

SWITCH PUSH SPST-NO 0.5A 48V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number IPC3SAD6 679-1110-ND IPC3SAD6 19C7985 IPC3SAD6
Product Name Pushbutton Switches Pushbutton Switches Pushbutton Switches Switch, Pushbutton, Spst-No, 500Ma, 250V; Product Range Apem Switches - Pushbutton Switches
Actuator Specifications Square, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals Solder Pin Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 962509 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEM-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details