APEM Components, Inc. Pushbutton Switches IPR1SAD2

Description
IP67 Sealed Pushbutton Switch
Request a Quote Datasheet
Description
IP67 Sealed Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - IPR1SAD2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
IPR1SAD2
Pushbutton Switches IPR1SAD2
IP67 Sealed Pushbutton Switch

IP67 Sealed Pushbutton Switch

Buy Now
Pushbutton Switches - IPR1SAD2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
IPR1SAD2
Pushbutton Switches IPR1SAD2
Pushbutton Switch

Pushbutton Switch

Buy Now
Push Button Switches - 4355534 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
4355534
Push Button Switches 4355534
APEM IPR1SAD2

APEM IPR1SAD2

Supplier's Site
Switches & Front Panel Switch, Pushbutton - IPR1SAD2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Switches & Front Panel Switch, Pushbutton
IPR1SAD2
Switches & Front Panel Switch, Pushbutton IPR1SAD2
Switches & Front Panel Switch, Pushbutton

Switches & Front Panel Switch, Pushbutton

Buy Now
Pushbutton Switches - 679-1099-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
679-1099-ND
Pushbutton Switches 679-1099-ND
Pushbutton Switch SPST Standard Panel Mount, Front

Pushbutton Switch SPST Standard Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
IPR1SAD2
Pushbutton Switches IPR1SAD2
Pushbutton Switches SEALED PB BLACK

Pushbutton Switches SEALED PB BLACK

Buy Now Datasheet
Pushbutton Switch; Product Range Apem - 73J0515 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch; Product Range Apem
73J0515
Pushbutton Switch; Product Range Apem 73J0515
PUSHBUTTON SWITCH; Product Range:IP Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST; Switch Operation:Off-On; Pushbutton Actuator Style:Round Curved; Actuator / Cap Colour:Black; Contact Current DC Max:4A RoHS Compliant: Yes

PUSHBUTTON SWITCH; Product Range:IP Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST; Switch Operation:Off-On; Pushbutton Actuator Style:Round Curved; Actuator / Cap Colour:Black; Contact Current DC Max:4A RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Spst, 4A, 12Vdc, Solder; Switch Operation Apem - 23M6503 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spst, 4A, 12Vdc, Solder; Switch Operation Apem
23M6503
Switch, Spst, 4A, 12Vdc, Solder; Switch Operation Apem 23M6503
SWITCH, SPST, 4A, 12VDC, SOLDER; Switch Operation:Off-On; Contact Configuration:SPST; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:12V; Contact Current Max:4A; Switch Terminals:Solder Lug; Product Range:IP Series; SVHC:No SVHCRoHS Compliant: Yes

SWITCH, SPST, 4A, 12VDC, SOLDER; Switch Operation:Off-On; Contact Configuration:SPST; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:12V; Contact Current Max:4A; Switch Terminals:Solder Lug; Product Range:IP Series; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Pushbutton Switches - IPR1SAD2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
IPR1SAD2
Switches - Pushbutton Switches IPR1SAD2
SWITCH PUSHBUTTON SPST 4A 12V

SWITCH PUSHBUTTON SPST 4A 12V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number IPR1SAD2 4355534 IPR1SAD2 679-1099-ND IPR1SAD2 73J0515 23M6503 IPR1SAD2
Product Name Pushbutton Switches Push Button Switches Switches & Front Panel Switch, Pushbutton Pushbutton Switches Pushbutton Switches Pushbutton Switch; Product Range Apem Switch, Spst, 4A, 12Vdc, Solder; Switch Operation Apem Switches - Pushbutton Switches
Actuator Specifications Plunger Round, Button Raised (Plunger Style) Pushbutton
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST); SPST
Terminal Type Solder Terminals; Solder Solder Terminals Solder Pin Solder Terminals; Solder Lug Solder Terminals
Features DustProof; Illuminated Switch; RoHS; Weather resistant or waterproof DustProof RoHS RoHS
Switch Function Alternate Contact (Push-Push) Off-On Off-On
Unlock Full Specs
to access all available technical data

Similar Products

A3A Lighted Pushbutton Switch - A3AT-90A1-00B - Aratas America LLC
Specs
Switch Function Momentary Contact
Terminal Type Solder
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1450615 - RS Components, Ltd.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism 1rt
View Details
Pushbutton - 923523 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details