APEM Components, Inc. Pushbutton Switches IXP3W02BRXCD

Description
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 679-IXP3W02BRXCD-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
679-IXP3W02BRXCD-ND
Pushbutton Switches 679-IXP3W02BRXCD-ND
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Pb Switch, Spst-No, 0.1A, 28Vdc, Panel; Product Range Apem - 19AJ5862 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, 0.1A, 28Vdc, Panel; Product Range Apem
19AJ5862
Pb Switch, Spst-No, 0.1A, 28Vdc, Panel; Product Range Apem 19AJ5862
PB SWITCH, SPST-NO, 0.1A, 28VDC, PANEL; Product Range:IX Series; Panel Cutout Diameter:12mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round Domed; Actuator / Cap Colour:Black RoHS Compliant: Yes

PB SWITCH, SPST-NO, 0.1A, 28VDC, PANEL; Product Range:IX Series; Panel Cutout Diameter:12mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round Domed; Actuator / Cap Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 679-IXP3W02BRXCD-ND 19AJ5862
Product Name Pushbutton Switches Pb Switch, Spst-No, 0.1A, 28Vdc, Panel; Product Range Apem
Actuator Specifications Round, Button, Mushroom
Switch Function Momentary Contact Momentary Contact; Momentary
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
22mm Illuminated Projecting Push Buttons - 2ALP8LB-110D - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Hardware - AT4016CA - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details