APEM Components, Inc. Pushbutton Switches IAR5F1600

Description
IP67 Sealed Pushbutton Switch
Request a Quote Datasheet
Description
IP67 Sealed Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - IAR5F1600 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
IAR5F1600
Pushbutton Switches IAR5F1600
IP67 Sealed Pushbutton Switch

IP67 Sealed Pushbutton Switch

Buy Now
Push Button Switches - 4994656 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
4994656
Push Button Switches 4994656
APEM IAR5F1600 Push Button Switch

APEM IAR5F1600 Push Button Switch

Supplier's Site
Pushbutton Switches - 679-1085-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
679-1085-ND
Pushbutton Switches 679-1085-ND
Pushbutton Switch SPDT Standard Panel Mount, Front

Pushbutton Switch SPDT Standard Panel Mount, Front

Buy Now Datasheet
Switches - Pushbutton Switches - IAR5F1600 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
IAR5F1600
Switches - Pushbutton Switches IAR5F1600
SWITCH PUSHBUTTON SPDT 2A 24V

SWITCH PUSHBUTTON SPDT 2A 24V

Supplier's Site
Pb Switch, Spdt, 2A, 24Vdc, Wire Leaded; Product Range Apem - 40K6810 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 2A, 24Vdc, Wire Leaded; Product Range Apem
40K6810
Pb Switch, Spdt, 2A, 24Vdc, Wire Leaded; Product Range Apem 40K6810
PB SWITCH, SPDT, 2A, 24VDC, WIRE LEADED; Product Range:IA Series; Panel Cutout Diameter:16.2mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; IP Rating:IP67 RoHS Compliant: Yes

PB SWITCH, SPDT, 2A, 24VDC, WIRE LEADED; Product Range:IA Series; Panel Cutout Diameter:16.2mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet
Pushbutton Switches - IAR5F1600 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
IAR5F1600
Pushbutton Switches IAR5F1600
Pushbutton Switches Low profile psh bttn NC/NO combined

Pushbutton Switches Low profile psh bttn NC/NO combined

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number IAR5F1600 4994656 679-1085-ND IAR5F1600 40K6810 IAR5F1600
Product Name Pushbutton Switches Push Button Switches Pushbutton Switches Switches - Pushbutton Switches Pb Switch, Spdt, 2A, 24Vdc, Wire Leaded; Product Range Apem Pushbutton Switches
Actuator Specifications Plunger Round, Button Raised (Plunger Style) Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism No/nc Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Terminal Type Through hole Wire Leads Wire Leads Wire Lead
Features DustProof; RoHS; Weather resistant or waterproof DustProof RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-NNN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Specs
Features RoHS
View Details
POLARIS SMART USB Devices - polaris-smart-smart-usb-devices - BARTEC
Specs
Operating Temp -20 to 60 F (-28.89 to 15.56 C)
View Details
Specs
Max AC Voltage Rating 110 volts
Max DC Voltage Rating 110 volts
View Details