The Switch, Industrial Pushbutton, 16mm (part number 82R3937) from the IZ series features a rear-mounted design for easier installation and is available in both illuminated and non-illuminated options. It has a latching action and is suitable for fixed or variable panel thicknesses. The switch is sealed to IP67, ensuring protection against dust and water ingress, and operates within a temperature range of -40°C to +85°C. With a total travel of 2.5 mm and a mechanical life of 200,000 cycles, it is designed for durability. The electrical specifications include a maximum current rating of 100 mA at 24 VDC, with an initial contact resistance of 100 m,Ѷ and insulation resistance of 1 G,Ѷ at 500 VDC. The switch also features gold-plated contacts for improved conductivity. The materials used include a thermoplastic case, polyamide plunger, and nickel-plated brass bushing. It is available in various actuator colors and LED options, making it versatile for different applications.
Pushbutton Switch SPST Standard Panel Mount, Rear
SWITCH PUSH SPST 0.1A 24V
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:IZ Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST; Switch Operation:Off-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current DC Max:100mARoHS Compliant: Yes
Pushbutton Switches OFF - ON 200A 48V PlungerRoundCurved
| Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | IZNR1S42N | 679-2350-ND | IZNR1S42N | 82R3937 | IZNR1S42N |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Industrial Pushbutton, 16Mm; Product Range Apem | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Alternate Contact (Push-Push) | Off-On | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST); SPST | ||
| Terminal Type | Solder Terminals | Solder Terminals | Solder Lug | ||
| Features | DustProof | RoHS |