Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
APEM IXP5S16M Push Button Switch
PB SWITCH, SPST-NO/NC, 2A, 28VDC, PANEL; Product Range:IX Series; Panel Cutout Diameter:12mm; Contact Configuration:SPST-N
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 679-IXP5S16M-ND | IXP5S16M | 2485696 | 19AJ5869 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Push Button Switches | Pb Switch, Spst-No/nc, 2A, 28Vdc, Panel; Product Range Apem |
| Actuator Specifications | Round, Button, Mushroom | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | |
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | |
| Switching Mechanism | Double Pole, Single Throw (DPST) | 1 NO/1 NC | Single Pole, Single Throw (SPST); SPST-NO, SPST-NC | |
| Terminal Type | Solder Terminals |