Pushbutton Switch SPST-NO Standard Panel Mount, Front
APEM IAR3F1500 Push Button Switch
PB SWITCH, SPST-NO, 2A, 24VDC, WIRE LEAD; Switch Operation:Momentary;
Pushbutton Switches SPST-NO 2A 24V Off-Mom
SWITCH PUSH SPST-NO 2A 24V
| DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 679-4018-ND | 1247842 | IAR3F1500 | 79Y4496 | IAR3F1500 | IAR3F1500 |
| Product Name | Pushbutton Switches | Push Button Switches | Pushbutton Switches | Pb Switch, Spst-No, 2A, 24Vdc, Wire Lead; Switch Operation Apem | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Single pole single throw (spst) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Wire Leads | Flying lead | Wire Leaded | Wire Lead | Wire Leads |