APEM IAR5F1200 Push Button Switch
Pushbutton Switch SPDT Standard Panel Mount, Front
PB SWITCH, SPDT, 2A, 24VDC, WIRE LEADED; Product Range:IA Series; Panel Cutout Diameter:16.2mm; Contact Configuration:SPDT; Switch Operation:Momentary;
PB SWITCH, SPDT, 2A, 24VDC, WIRE LEADED; Switch Operation:Momentary;
SWITCH PUSHBUTTON SPDT 2A 24V
Pushbutton Switches SWITCH PB LOW PROFILE IP67 BLK
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | IAR5F1200 | 4994678 | 679-1087-ND | 40K6806 | 79Y4497 | IAR5F1200 | IAR5F1200 |
| Product Name | Pushbutton Switches | Push Button Switches | Pushbutton Switches | Pb Switch, Spdt, 2A, 24Vdc, Wire Leaded; Product Range Apem | Pb Switch, Spdt, 2A, 24Vdc, Wire Leaded; Switch Operation Apem | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Plunger | Round, Button | Raised (Plunger Style) Pushbutton | ||||
| Configuration | Normally Open (NO); Normally Closed (NC) | ||||||
| Switching Mechanism | No/nc | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | |
| Terminal Type | Through hole | Wire Leads | Wire Leaded | Wire Leads | Wire Lead | ||
| Features | DustProof; Weather resistant or waterproof | DustProof | RoHS | RoHS | RoHS |