Pushbutton Switch SPDT Standard Panel Mount, Front
APEM IPR5FAD2 Push Button Switch
SWITCH PUSH SPDT 0.5A 48V
Pushbutton Switches wire leads NC/NO combined
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | IPR5FAD2 | 679-1131-ND | 2873696 | IPR5FAD2 | IPR5FAD2 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Push Button Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | 1 NO/1 NC | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Wire Leads | Wire Leads | Wire Lead | ||
| Features | DustProof | RoHS | RoHS |