Pushbutton Switch SPST Standard Panel Mount, Front
APEM IPR1SAD2104 Push Button Switch
SWITCH PUSHBUTTON SPST 4A 12V
PB SWITCH, SPST, 4A, 12VDC, PANEL; Product Range:IP Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST; Switch Operation:Off-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current DC Max:4A RoHS Compliant: Yes
Pushbutton Switches SPST OFF-ON 2A 125VAC
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | IPR1SAD2104 | 679-4032-ND | 4994482 | IPR1SAD2104 | 73J0519 | IPR1SAD2104 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Push Button Switches | Switches - Pushbutton Switches | Pb Switch, Spst, 4A, 12Vdc, Panel; Product Range Apem | Pushbutton Switches |
| Actuator Specifications | Round, Button | Plunger | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Alternate Contact (Push-Push) | Off-On | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST) | ||
| Terminal Type | Solder Terminals | Solder Terminals; Solder | Solder Terminals | Solder Lug | ||
| Features | DustProof | DustProof; RoHS; Weather resistant or waterproof | RoHS | RoHS |