Pushbutton Switch SPST-NO Standard Panel Mount, Front
SWITCH PUSHBUTTON SPST-NO 2A 24V
SWITCH PUSHBUTTON SPST-NO 2A 24V
Pushbutton Switches 2A 24VDC OFF(ON) Blk IP67 Solder Lug
| DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 679-3234-ND | ILP3SAD2 | ILP3SAD2 | ILP3SAD2 | ILP3SAD2 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Off-Mom | ||
| Configuration | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | SPST-NO | ||
| Terminal Type | Solder Terminals | Solder Terminals | Solder Lug | Solder Lug |