Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Switches & Front Panel Switch, Pushbutton
APEM IPR3SAD2L0G Push Button Switch
SWITCH PUSH SPST-NO 0.5A 48V
Pushbutton Switches SEALED OFF-(ON) GRN
PUSHBUTTON SWITCH; Product Range:IP Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N
| DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | RS Components, Ltd. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 679-1117-ND | IPR3SAD2L0G | IPR3SAD2L0G | 224899 | IPR3SAD2L0G | IPR3SAD2L0G | 73J0569 |
| Product Name | Pushbutton Switches | Switches & Front Panel Switch, Pushbutton | Pushbutton Switches | Push Button Switches | Switches - Pushbutton Switches | Pushbutton Switches | Pushbutton Switch; Product Range Apem |
| Actuator Specifications | Round, Button | Plunger | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | |||
| Configuration | Normally Open (NO) | Normally Open (NO) | |||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Single pole single throw (spst) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Solder Terminals | Solder Terminals; Solder | Solder Terminals | Solder Pin |