APEM IAR5F1500 Push Button Switch
APEM IAR5F1500 Push Button Switch
Pushbutton Switch SPDT Standard Panel Mount, Front
SWITCH PUSHBUTTON SPDT 2A 24V
Pushbutton Switches SPDT 2A 24VDC
PB SWITCH, SPDT, 2A, 24VDC, WIRE LEADED; Product Range:IA Series; Panel Cutout Diameter:16.2mm; Contact Configuration:SPDT; Switch Operation:Momentary;
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 6917888 | 6917888P | IAR5F1500-ND | IAR5F1500 | IAR5F1500 | IAR5F1500 | 40K6809 |
| Product Name | Push Button Switches | Push Button Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Pb Switch, Spdt, 2A, 24Vdc, Wire Leaded; Product Range Apem |
| Actuator Specifications | Plunger | Round, Button | Raised (Plunger Style) Pushbutton | ||||
| Configuration | Normally Open (NO); Normally Closed (NC) | ||||||
| Switching Mechanism | No/nc | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Through hole | Straight PC Pins; Through Hole | Wire Leads | Wire Leads | Screw | ||
| Features | DustProof; RoHS; Weather resistant or waterproof | RoHS | DustProof | RoHS | RoHS |