IP67 Sealed Pushbutton Switch (BLACK)
Pushbutton Switch SPST-NO Standard Panel Mount, Snap-In
Pushbutton Switches SEALED OFF-(ON) BK
SWITCH PUSH SPST-NO 0.4A 32V
PUSHBUTTON SWITCH; Product Range:IB Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | IBR3SAD200 | 679-1089-ND | IBR3SAD200 | IBR3SAD200 | 67H4029 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switch; Product Range Apem |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Solder Terminals | Solder Pin | Solder Terminals |