22MM PUSHBUTTON WHITE
Pushbutton, Mom, Wht, Flush, 1NO,
SWITCH, PUSHBUTTON, NON-ILLUMINATED, SPST, 10A, WHITE; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N
22MM PUSHBUTTON WHITE
| DigiKey | Galco Industrial Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1885-HW1B-M1F10-W-ND | HW1B-M1F10-W | 91F5629 | HW1B-M1F10-W |
| Product Name | Pushbutton Switches | IDEC Pushbutton Non-Illuminated | Switch, Pushbutton, Non-Illuminated, Spst, 10A, White; Product Range Idec | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact; Momentary | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Screw Terminals |