22MM PUSHBUTTON YELLOW
SWITCH, INDUSTRIAL PUSHBUTTON, 22MM; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N
PUSHBUTTON, NON-ILLUMINATED, PLASTIC BEZEL, MOMENTARY ACTION, FLUSH, FINGERSAFE CONTACTS, 1NO, YELLOW. FREE 2 YEAR RADWELL WARRANTY
Pushbutton, Mom, Ylw, Flush, 1NO,
22MM PUSHBUTTON YELLOW
| DigiKey | Newark, An Avnet Company | Radwell International | Galco Industrial Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1885-HW1B-M1F10-Y-ND | 74K3750 | 774376 | HW1B-M1F10-Y | HW1B-M1F10-Y |
| Product Name | Pushbutton Switches | Switch, Industrial Pushbutton, 22Mm; Product Range Idec | Pushbutton | IDEC Pushbutton Non-Illuminated | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |||
| Terminal Type | Screw Terminals |