Pushbutton Switch SPDT Standard Panel Mount, Front
APEM IPR5SAD1 Push Button Switch
Pushbutton Switches SPDT ON-MOM 0.5A 48VAC
SWITCH PUSH SPDT 0.5A 48V
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | IPR5SAD1-ND | IPR5SAD1 | 223868 | IPR5SAD1 | IPR5SAD1 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Push Button Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Plunger | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); Single pole double throw (spdt) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Solder Terminals | Solder Terminals; Solder | Solder Terminals | ||
| Features | DustProof | DustProof; RoHS; Weather resistant or waterproof | RoHS |