The JPL series pushbutton switch is a DPST, latchdown, TV-8 rated device rated for 16A at 125/250V AC with a snap-action mechanism and dust-resistant interior seal of polyphenylene sulfide. It features molded-in, epoxy-sealed brass terminals with silver plating and a polyamide housing meeting UL94V-0 flammability standards. The switch has a total travel of 3.3mm, a nominal operating force of 9.02N for double pole configurations, and operates from -10°C to +70°C. Panel cutout dimensions accommodate 0.65mm to 4.0mm thickness, and it includes solder lug or .187" quick-connect terminals. The /U suffix indicates UL recognition, confirmed when ordered with marking on the switch.
JP-Series Standard Pushbutton Switches
Pushbutton Switch DPST Standard Panel Mount, Snap-In
INTERNATIONALLY APPROVED PUSHBUTTON
INTERNATIONALLY APPROVED PUSHBUTTON
Pushbutton Switches DPST OFF-ON TV8 RTED WHT CAP W/UL MARKING
SWITCH PUSH DPST 16A 125V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | JPL26B/U-B | JPL26B/U-B-ND | 2300-JPL26B/U-B | JPL26B/U-B | JPL26B/U-B | JPL26B/U-B |
| Product Name | Internationally Approved Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Rectangular, Button | Rectangular, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Off-On | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Double Pole, Single Throw (DPST); DPST | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST | |||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals | Solder Lug | Solder Terminals | ||
| Max Current Rating | 16 amps | 16 amps | 16 amps | 16 amps |