Pushbutton Switch SPST-NO Standard Panel Mount, Front
APEM IPC3FAD1 Push Button Switch
SWITCH PUSH SPST-NO 0.5A 48V
Pushbutton Switches SPST 0.5A 48VAC
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | IPC3FAD1-ND | IPC3FAD1 | 225151 | IPC3FAD1 | IPC3FAD1 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Push Button Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Square, Button | Plunger | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Single pole single throw (spst) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Wire Leads | Through hole | Wire Leads |