IP67 Sealed Pushbutton Switch
Pushbutton Switch SPST Standard, Illuminated Panel Mount, Rear
Pushbutton Switches OFF - ON 100A 24V Plunger Round Flat
SWITCH PUSH SPST 0.1A 24V
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM, SPST, 200mA, 250VAC; Product Range:IZ Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST; Switch Operation:Off-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Yellow RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | IZMP1Z45NL0S | 679-2349-ND | IZMP1Z45NL0S | IZMP1Z45NL0S | 82R3936 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Industrial Pushbutton, 16Mm, Spst, 200Ma, 250Vac; Product Range Apem |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Alternate Contact (Push-Push) | Off-On | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST); SPST | ||
| Terminal Type | Quick Connect/Blade | Solder Lug | |||
| Features | DustProof; Illuminated Switch | Illuminated Switch; RoHS | RoHS |