Pushbutton Switch SPST Standard, Illuminated Panel Mount, Front
APEM IPR1SAD6L0S Push Button Switch
Pushbutton Switches SPST OFF-ON 2A 125VAC RED
SWITCH PUSHBUTTON SPST 4A 12V
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | IPR1SAD6L0S | 679-4037-ND | 223745 | IPR1SAD6L0S | IPR1SAD6L0S |
| Product Name | Pushbutton Switches | Pushbutton Switches | Push Button Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Plunger | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | ||
| Terminal Type | Solder Terminals | Solder Terminals; Solder | Solder Lug | Solder Terminals | |
| Features | DustProof; Illuminated Switch | DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof | Illuminated Switch; RoHS |