Pushbutton Switch SPST-NO Standard Panel Mount, Front
APEM IPR3SAD2104 Push Button Switch
Pushbutton Switches solder lugs NO
SWITCH PUSH SPST-NO 0.5A 48V
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | IPR3SAD2104 | 679-4039-ND | 4994511 | IPR3SAD2104 | IPR3SAD2104 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Push Button Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Plunger | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Single pole single throw (spst) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Solder Terminals | Solder Terminals; Solder | Solder Lug | Solder Terminals |