The JPL series pushbutton switch is designed for high inrush current applications with a TV-8 rating, certified for 16A at 125/250V AC resistive load. It features an internal polyphenylene sulfide seal for dust resistance, snap-action contacts to break light welds, and epoxy-sealed molded terminals to exclude contaminants. The housing, barrier, and base are made of UL94V-0-rated materials. The switch has a mechanical and electrical life of 25,000 operations, a pretravel of 1.5mm, overtravel of 1.8mm, and total travel of 3.3mm. It is panelp-mounted with solder lug or .187" (4.75mm) quick-connect terminals and supports an operating temperature range of -10°C to +70°C. The JPL26B/U variant is UL recognized when ordered with marking on the switch, as specified by the "/U" suffix.
JP-Series Standard Pushbutton Switches
Pushbutton Switch DPST Standard Panel Mount, Snap-In
INTERNATIONALLY APPROVED PUSHBUTTON
INTERNATIONALLY APPROVED PUSHBUTTON
Pushbutton Switches DPST OFF-ON TV8 RTED NO CAP W/UL MARKING
SWITCH PUSH DPST 16A 125V
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | JPL26B/U | JPL26B/U-ND | JPL26B/U | 2300-JPL26B/U | JPL26B/U | JPL26B/U |
| Product Name | Internationally Approved Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Rectangular, Button | Rectangular, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Off-On | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Double Pole, Single Throw (DPST); DPST | Double Pole, Single Throw (DPST) | Double Pole, Double Throw (DPDT) | Double Pole, Single Throw (DPST); DPST | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals | Solder Terminals | |||
| Max Current Rating | 16 amps | 16 amps | 16 amps | 16 amps |