Eaton Corporation Non Illuminated Pushbutton HT8AAHA

Description
FLUSH TYPE 30.5 MM SIZE 1NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE ANODIZED ALUMINUM BEZEL MATERIAL BLACK CAP/LENS COLOR TERMINAL TYPE SADDLE CLAMP HT800 MODEL
Request a Quote Datasheet
Description
FLUSH TYPE 30.5 MM SIZE 1NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE ANODIZED ALUMINUM BEZEL MATERIAL BLACK CAP/LENS COLOR TERMINAL TYPE SADDLE CLAMP HT800 MODEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Pushbutton - HT8AAHA - Eaton Corporation
Cleveland, OH, USA
Non Illuminated Pushbutton
HT8AAHA
Non Illuminated Pushbutton HT8AAHA
FLUSH TYPE 30.5 MM SIZE 1NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE ANODIZED ALUMINUM BEZEL MATERIAL BLACK CAP/LENS COLOR TERMINAL TYPE SADDLE CLAMP HT800 MODEL
  • FLUSH TYPE
  • 30.5 MM SIZE
  • 1NO CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING
  • UL 508, CSA C22.2 APPROVAL
  • NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE
  • ANODIZED ALUMINUM BEZEL MATERIAL
  • BLACK CAP/LENS COLOR
  • TERMINAL TYPE SADDLE CLAMP
  • HT800 MODEL
Supplier's Site Datasheet
Pushbutton Switches - 5730-HT8AAHA-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
5730-HT8AAHA-ND
Pushbutton Switches 5730-HT8AAHA-ND
FLUSHPUSHBUTTONOPERA TOR,NONILLUM

FLUSHPUSHBUTTONOPERATOR,NONILLUM

Buy Now Datasheet
CHGP Pushbutton Non-Illuminated - HT8AAHA - Galco Industrial Electronics
Madison Heights, MI, United States
CHGP Pushbutton Non-Illuminated
HT8AAHA
CHGP Pushbutton Non-Illuminated HT8AAHA
FLUSH PB BLK W/ 1NO Cont BLOCK

FLUSH PB BLK W/ 1NO Cont BLOCK

Supplier's Site

Technical Specifications

  Eaton Corporation DigiKey Galco Industrial Electronics
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number HT8AAHA 5730-HT8AAHA-ND HT8AAHA
Product Name Non Illuminated Pushbutton Pushbutton Switches CHGP Pushbutton Non-Illuminated
Switch Function Momentary Contact; MOMENTARY Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Max Current Rating 5 to 10 amps 1.1 to 6 amps
Max AC Voltage Rating 600 volts
Max DC Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-TYM-5D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
Intralogistics - Transport vehicles - Cockpit - EDL - Illuminated pushbutton - EDLMRT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-1-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details