APEM Components, Inc. Pushbutton Switches IPR1SAD3

Description
Pushbutton Switch SPST Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 679-4033-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
679-4033-ND
Pushbutton Switches 679-4033-ND
Pushbutton Switch SPST Standard Panel Mount, Front

Pushbutton Switch SPST Standard Panel Mount, Front

Buy Now Datasheet
Push Button Switches - 4980821 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
4980821
Push Button Switches 4980821
APEM IPR1SAD3 Push Button Switch

APEM IPR1SAD3 Push Button Switch

Supplier's Site
Pushbutton Switches - IPR1SAD3 - 874865-IPR1SAD3 - Win Source Electronics
Laguna Hills, CA, United States
Pushbutton Switches - IPR1SAD3
874865-IPR1SAD3
Pushbutton Switches - IPR1SAD3 874865-IPR1SAD3
Manufacturer: Apem Inc. Win Source Part Number: 874865-IPR1SAD3 Series: IP Operating Temperature Range: -40°C ~ 85°C Features: Pushbutton Switch SPST Standard Panel Mount, Front Package: Bulk Mounting: Panel Mount, Front Family Name: IPR1SA Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9033 Other Part Number: IPR1SAD3-ND, 679-4033

Manufacturer: Apem Inc.
Win Source Part Number: 874865-IPR1SAD3
Series: IP
Operating Temperature Range: -40°C ~ 85°C
Features: Pushbutton Switch SPST Standard Panel Mount, Front
Package: Bulk
Mounting: Panel Mount, Front
Family Name: IPR1SA
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9033
Other Part Number: IPR1SAD3-ND, 679-4033

Buy Now Datasheet
Pushbutton Switches - IPR1SAD3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
IPR1SAD3
Pushbutton Switches IPR1SAD3
IP67 Sealed Pushbutton Switch

IP67 Sealed Pushbutton Switch

Buy Now
Sheung Wan, Hong Kong
Pushbutton Switches
IPR1SAD3
Pushbutton Switches IPR1SAD3
Pushbutton Switches SPST 2A 125VAC

Pushbutton Switches SPST 2A 125VAC

Buy Now Datasheet
Switches - Pushbutton Switches - IPR1SAD3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
IPR1SAD3
Switches - Pushbutton Switches IPR1SAD3
SWITCH PUSHBUTTON SPST 4A 12V

SWITCH PUSHBUTTON SPST 4A 12V

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics Powell Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 679-4033-ND 4980821 874865-IPR1SAD3 IPR1SAD3 IPR1SAD3 IPR1SAD3
Product Name Pushbutton Switches Push Button Switches Pushbutton Switches - IPR1SAD3 Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Round, Button Plunger Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Single pole single throw (spst) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST
Terminal Type Solder Terminals Solder Terminals; Solder Solder Lug Solder Terminals
Features DustProof DustProof; RoHS; Weather resistant or waterproof RoHS
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-TAM-5D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1758297 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details
Pushbutton - 923455 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details