APEM Components, Inc. Pushbutton Switches IPR3FAD2L0S

Description
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 679-1145-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
679-1145-ND
Pushbutton Switches 679-1145-ND
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Pushbutton Switches - IPR3FAD2L0S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
IPR3FAD2L0S
Pushbutton Switches IPR3FAD2L0S
IP67 Sealed Pushbutton Switch

IP67 Sealed Pushbutton Switch

Buy Now
Shenzhen, China
Switches - Pushbutton Switches
IPR3FAD2L0S
Switches - Pushbutton Switches IPR3FAD2L0S
SWITCH PUSH SPST-NO 0.5A 48V

SWITCH PUSH SPST-NO 0.5A 48V

Supplier's Site
Switch, Pushbutton, Spst-No, 500Ma, 250V; Product Range Apem - 84C8865 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 500Ma, 250V; Product Range Apem
84C8865
Switch, Pushbutton, Spst-No, 500Ma, 250V; Product Range Apem 84C8865
SWITCH, PUSHBUTTON, SPST-NO, 500mA, 250V; Product Range:IP Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round Curved; Actuator / Cap Colour:Black RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 500mA, 250V; Product Range:IP Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round Curved; Actuator / Cap Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
IPR3FAD2L0S
Pushbutton Switches IPR3FAD2L0S
Pushbutton Switches SEALED ILUM YELLOW

Pushbutton Switches SEALED ILUM YELLOW

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 679-1145-ND IPR3FAD2L0S IPR3FAD2L0S 84C8865 IPR3FAD2L0S
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Switch, Pushbutton, Spst-No, 500Ma, 250V; Product Range Apem Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Wire Leads Wire Leads Wire Lead
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 917932 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-1-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details