Pushbutton Switch DPDT Standard Through Hole
SWITCH, TACTILE, DPDT, 100mA, 30VDC; Product Range:JN Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:200gf; Contact Rating:100mA at 30VDC; IP Rating:- RoHS Compliant: Yes
SWITCH PUSH DPDT 0.1A 30V
Pushbutton Switches 2 POLE P/B MOMENTARY
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-JN2UOANAGX | EG4368-ND | 15N7430 | JN2UOANAGX | JN2UOANAGX |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switch, Tactile, Dpdt, 100Ma, 30Vdc; Product Range E-Switch | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | ||
| Terminal Type | Straight PC Pins | Through Hole | Solder Pin | ||
| Max Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps |