Pushbutton Switch SPST-NO Standard Panel Mount, Front
PUSHBUTTON SWITCH FD DBLE ICON ROHS COMPLIANT: YES
Pushbutton Switches 5A 28VDC Blk Rnd Btn N.O Sldr Lug IP67
SWITCH PUSH SPST-NO 5A 48V
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 679-3112-ND | ICP3SAD2 | 56W0740 | ICP3SAD2 | ICP3SAD2 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switch Fd Dble Icon Rohs Compliant Apem | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | |||
| Configuration | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |||
| Terminal Type | Solder Terminals | Solder Terminals |