APEM Components, Inc. Pushbutton Switches ILP3SAD2L0S

Description
IP67 Sealed Pushbutton Switch
Request a Quote Datasheet
Description
IP67 Sealed Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - ILP3SAD2L0S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
ILP3SAD2L0S
Pushbutton Switches ILP3SAD2L0S
IP67 Sealed Pushbutton Switch

IP67 Sealed Pushbutton Switch

Buy Now
Pushbutton Switches - 679-3231-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
679-3231-ND
Pushbutton Switches 679-3231-ND
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
ILP3SAD2L0S
Switches - Pushbutton Switches ILP3SAD2L0S
SWITCH PUSHBUTTON SPST-NO 2A 24V

SWITCH PUSHBUTTON SPST-NO 2A 24V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
ILP3SAD2L0S
Pushbutton Switches ILP3SAD2L0S
Pushbutton Switches IP67 Sealed Pushbutton Switch

Pushbutton Switches IP67 Sealed Pushbutton Switch

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number ILP3SAD2L0S 679-3231-ND ILP3SAD2L0S ILP3SAD2L0S
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals Solder Terminals Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
Micro switches - Z 415/M 415 - T 415-11-1-P4-1637 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
PS Series Push Button Stations - PSEVSC-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details