APEM Components, Inc. Pushbutton Switches IZNR3P422

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 679-2351-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
679-2351-ND
Pushbutton Switches 679-2351-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Buy Now Datasheet
Pushbutton Switches - IZNR3P422 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
IZNR3P422
Pushbutton Switches IZNR3P422
IP67 Sealed Pushbutton Switch

IP67 Sealed Pushbutton Switch

Buy Now
Sheung Wan, Hong Kong
Pushbutton Switches
IZNR3P422
Pushbutton Switches IZNR3P422
Pushbutton Switches OFF - ON 200A 48V PlungerRoundCurved

Pushbutton Switches OFF - ON 200A 48V PlungerRoundCurved

Buy Now Datasheet
Switch, Industrial Pushbutton, 16Mm; Product Range Apem - 82R3938 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Industrial Pushbutton, 16Mm; Product Range Apem
82R3938
Switch, Industrial Pushbutton, 16Mm; Product Range Apem 82R3938
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:IZ Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; IP Rating:IP67 RoHS Compliant: Yes

SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:IZ Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
IZNR3P422
Switches - Pushbutton Switches IZNR3P422
SWITCH PUSH SPST-NO 0.2A 250V

SWITCH PUSH SPST-NO 0.2A 250V

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 679-2351-ND IZNR3P422 IZNR3P422 82R3938 IZNR3P422
Product Name Pushbutton Switches Pushbutton Switches Pushbutton Switches Switch, Industrial Pushbutton, 16Mm; Product Range Apem Switches - Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Straight PC Pins Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Pushbutton Switches - 486-1544-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
Push Button Switches - 1-2364573-7 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details