Switches & Front Panel Switch, Pushbutton
Pushbutton Switch SPST Standard, Illuminated Panel Mount, Front
PB SWITCH, SPST, 4A, 250VAC, PANEL; Product Range:IP Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST; Switch Operation:Off-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current DC Max:4A RoHS Compliant: Yes
PUSHBUTTON SWITCH, SPST, 2A, 125VAC; Product Range:IP Series; Contact Configuration:SPST; Switch Operation:Off-On; Contact Current Max:2A; Contact Voltage AC Nom:125V; Illumination Color:Green; Contact Voltage DC Nom:24V RoHS Compliant: Yes
Pushbutton Switches Latching actn pshbtn solder lug; LED-GRN
SWITCH PUSHBUTTON SPST 4A 12V
| Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | IPR1SAD2L0G | IPR1SAD2L0G | 679-1115-ND | 73J0516 | 23M6504 | IPR1SAD2L0G | IPR1SAD2L0G |
| Product Name | Switches & Front Panel Switch, Pushbutton | Pushbutton Switches | Pushbutton Switches | Pb Switch, Spst, 4A, 250Vac, Panel; Product Range Apem | Pushbutton Switch, Spst, 2A, 125Vac; Product Range Apem | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||||
| Switch Function | Alternate Contact (Push-Push) | Off-On | Off-On | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | ||
| Terminal Type | Solder Terminals | Solder Pin | Solder Terminals | ||||
| Features | DustProof; Illuminated Switch | RoHS | RoHS | Illuminated Switch; RoHS |