Pushbutton Switch SPST-NO Standard Panel Mount, Front
APEM IRR3F462 Push Button Switch
SWITCH, NO, ROUND, RED, IP67; Switch Operation:Momentary;
PB SWITCH, SPST-NO, 0.2A, 48VDC, PANEL; Product Range:IR Series; Panel Cutout Diameter:16.2mm; Contact Configuration:SPST-N
Pushbutton Switches SPST-NO 250VAC 48VDC RND, RED
SWITCH PUSH SPST-NO 0.2A 250V
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 679-2340-ND | IRR3F462 | 6911546 | 15R1759 | 15R9247 | IRR3F462 | IRR3F462 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Push Button Switches | Switch, No, Round, Red, Ip67; Switch Operation Apem | Pb Switch, Spst-No, 0.2A, 48Vdc, Panel; Product Range Apem | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Button | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | Momentary Contact; Momentary | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Single pole single throw (spst) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Wire Leads | Through hole | Wire Leaded | Wire Lead | Wire Leads |