APEM IAR3F1400 Push Button Switch
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Pushbutton Switches SPST-NO 2A 24VDC
SWITCH PUSH SPST-NO 2A 24V
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1247846 | IAR3F1400-ND | IAR3F1400 | IAR3F1400 | IAR3F1400 |
| Product Name | Push Button Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Button | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); Single pole single throw (spst) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Flying lead | Wire Leads | Wire Leads | ||
| Features | DustProof; RoHS; Weather resistant or waterproof | DustProof | RoHS |