Programmable Display Switch Pushbutton, LCD SPST-NO 0.1A @ 12VDC Through Hole
| DigiKey | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | IS15SBCP4EF-ND |
| Product Name | Programmable Display Switches |
| Switch Function | Momentary Contact |
| Configuration | Normally Open (NO) |
| Switching Mechanism | Single Pole, Single Throw (SPST) |
| Terminal Type | Straight PC Pins |
| Features | Illuminated Switch |